DELL PowerEdge T140, 3,8 GHz, E-2244G, 8 GB, DDR4-SDRAM, 2 TB, Tower
DELL PowerEdge T140. Processor family: Intel Xeon E, Processor frequency: 3,8 GHz, Processor model: E-2244G. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 2 TB, Hard drive size: 3.5", Hard drive interface: SATA. Ethernet LAN. Optical drive type: DVD±RW. Power supply: 365 W. Chassis type: Tower