DELL PowerEdge T310, 2,4 GHz, X3430, 8 GB, DDR3-SDRAM, 500 GB, Tower
DELL PowerEdge T310. Processor family: Intel® Xeon® 3000 Sequence, Processor frequency: 2,4 GHz, Processor model: X3430. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory layout (slots x size): 2 x 4 GB. Total storage capacity: 500 GB, Hard drive size: 3.5", Hard drive interface: Serial ATA. Ethernet LAN. Chassis type: Tower