DELL PowerEdge T410, 2,26 GHz, E5520, 6 GB, DDR3-SDRAM, 292 GB, Tower (5U)
DELL PowerEdge T410. Processor family: Intel® Xeon® 5000 Sequence, Processor frequency: 2,26 GHz, Processor model: E5520. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM, Memory layout (slots x size): 3 x 2 GB. Total storage capacity: 292 GB, Hard drive size: 3.5", Hard drive interface: Serial Attached SCSI (SAS), Optical drive type: DVD-ROM. Power supply: 525 W, Redundant power supply (RPS) support. Chassis type: Tower (5U)