DELL logo

DELL OptiPlex FX160 1,6 GHz 1,81 kg Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
100545
Info modified on:
09 May 2023, 11:43:26
Short summary description DELL OptiPlex FX160 1,6 GHz 1,81 kg Black:

DELL OptiPlex FX160, 1,6 GHz, Intel Atom®, 533 MHz, 0,5 MB, 2 GB, 667 MHz

Long summary description DELL OptiPlex FX160 1,6 GHz 1,81 kg Black:

DELL OptiPlex FX160. Processor frequency: 1,6 GHz, Processor family: Intel Atom®, Processor front side bus: 533 MHz. Internal memory: 2 GB, Memory clock speed: 667 MHz. Total storage capacity: 1 GB. Product colour: Black. Power supply: 50 W

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.