DELL logo

DELL Precision 3630 Intel® Core™ i5 i5-9500 8 GB DDR4-SDRAM 256 GB SSD AMD Radeon PRO WX 2100 Windows 10 Pro Tower Workstation Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87493
Info modified on:
20 Dec 2024, 03:15:18
Short summary description DELL Precision 3630 Intel® Core™ i5 i5-9500 8 GB DDR4-SDRAM 256 GB SSD AMD Radeon PRO WX 2100 Windows 10 Pro Tower Workstation Black:

DELL Precision 3630, 3 GHz, Intel® Core™ i5, 8 GB, 256 GB, DVD-RW, Windows 10 Pro

Long summary description DELL Precision 3630 Intel® Core™ i5 i5-9500 8 GB DDR4-SDRAM 256 GB SSD AMD Radeon PRO WX 2100 Windows 10 Pro Tower Workstation Black:

DELL Precision 3630. Processor frequency: 3 GHz, Processor family: Intel® Core™ i5, Processor model: i5-9500. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 256 GB, Storage media: SSD, Optical drive type: DVD-RW. On-board graphics card model: Intel® UHD Graphics 630, Discrete graphics card model: AMD Radeon PRO WX 2100. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Chassis type: Tower. Product type: Workstation

Reasons to buy
Video
Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.