DELL logo

DELL Vostro 3681 Intel® Core™ i7 i7-10700 8 GB DDR4-SDRAM 512 GB SSD Windows 11 Pro SFF PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
2765
Info modified on:
11 Mar 2024, 09:14:46
Short summary description DELL Vostro 3681 Intel® Core™ i7 i7-10700 8 GB DDR4-SDRAM 512 GB SSD Windows 11 Pro SFF PC Black:

DELL Vostro 3681, 2,9 GHz, Intel® Core™ i7, 8 GB, 512 GB, DVD±RW, Windows 11 Pro

Long summary description DELL Vostro 3681 Intel® Core™ i7 i7-10700 8 GB DDR4-SDRAM 512 GB SSD Windows 11 Pro SFF PC Black:

DELL Vostro 3681. Processor frequency: 2,9 GHz, Processor family: Intel® Core™ i7, Processor model: i7-10700. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2933 MHz. Total storage capacity: 512 GB, Storage media: SSD, Optical drive type: DVD±RW. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Windows 11 Pro, Operating system architecture: 64-bit. Power supply: 200 W. Chassis type: SFF. Product type: PC

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.