DELL logo

DELL Vostro 3500 Intel® Core™ i3 i3-370M Laptop 39,6 cm (15.6") HD 3 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23107
Info modified on:
30 Jan 2025, 19:29:18
Short summary description DELL Vostro 3500 Intel® Core™ i3 i3-370M Laptop 39,6 cm (15.6") HD 3 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Silver:

DELL Vostro 3500, Intel® Core™ i3, 2,4 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 3 GB, 320 GB

Long summary description DELL Vostro 3500 Intel® Core™ i3 i3-370M Laptop 39,6 cm (15.6") HD 3 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Silver:

DELL Vostro 3500. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-370M, Processor frequency: 2,4 GHz. Display diagonal: 39,6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 3 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD-RW. Operating system installed: Windows 7 Professional. Product colour: Silver

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.