DELL Inspiron 14, Intel® Pentium®, 1,7 GHz, 35,6 cm (14"), 1366 x 768 pixels, 4 GB, 500 GB
DELL Inspiron 14. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Pentium®, Processor model: 3558U, Processor frequency: 1,7 GHz. Display diagonal: 35,6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 8.1. Product colour: Black