DELL logo

DELL Inspiron 3480 Intel® Core™ i5 i5-8265U Laptop 35,6 cm (14") HD 4 GB DDR4-SDRAM 1 TB HDD AMD Radeon 520 Wi-Fi 5 (802.11ac) Windows 10 Home Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
8048
Info modified on:
23 Jan 2025, 18:59:11
Short summary description DELL Inspiron 3480 Intel® Core™ i5 i5-8265U Laptop 35,6 cm (14") HD 4 GB DDR4-SDRAM 1 TB HDD AMD Radeon 520 Wi-Fi 5 (802.11ac) Windows 10 Home Black:

DELL Inspiron 3480, Intel® Core™ i5, 1,6 GHz, 35,6 cm (14"), 1366 x 768 pixels, 4 GB, 1 TB

Long summary description DELL Inspiron 3480 Intel® Core™ i5 i5-8265U Laptop 35,6 cm (14") HD 4 GB DDR4-SDRAM 1 TB HDD AMD Radeon 520 Wi-Fi 5 (802.11ac) Windows 10 Home Black:

DELL Inspiron 3480. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-8265U, Processor frequency: 1,6 GHz. Display diagonal: 35,6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10 Home. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.