DELL logo

DELL Inspiron 5566 Intel® Core™ i3 i3-6006U Laptop 39,6 cm (15.6") HD 48 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Black, White

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15436
Info modified on:
28 Jan 2025, 11:02:57
Short summary description DELL Inspiron 5566 Intel® Core™ i3 i3-6006U Laptop 39,6 cm (15.6") HD 48 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Black, White:

DELL Inspiron 5566, Intel® Core™ i3, 2 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 48 GB, 1 TB

Long summary description DELL Inspiron 5566 Intel® Core™ i3 i3-6006U Laptop 39,6 cm (15.6") HD 48 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Black, White:

DELL Inspiron 5566. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-6006U, Processor frequency: 2 GHz. Display diagonal: 39,6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 48 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 520. Operating system installed: Windows 10 Home. Product colour: Black, White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.