DELL logo

DELL XPS 13 9310 Intel® Core™ i7 i7-1165G7 Hybrid (2-in-1) 34 cm (13.4") Touchscreen UHD+ 32 GB LPDDR4x-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro US International Silver

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65555
Info modified on:
22 Jan 2025, 19:23:39
Short summary description DELL XPS 13 9310 Intel® Core™ i7 i7-1165G7 Hybrid (2-in-1) 34 cm (13.4") Touchscreen UHD+ 32 GB LPDDR4x-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro US International Silver:

DELL XPS 13 9310, Intel® Core™ i7, 34 cm (13.4"), 3840 x 2400 pixels, 32 GB, 1 TB, Windows 10 Pro

Long summary description DELL XPS 13 9310 Intel® Core™ i7 i7-1165G7 Hybrid (2-in-1) 34 cm (13.4") Touchscreen UHD+ 32 GB LPDDR4x-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro US International Silver:

DELL XPS 13 9310. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i7, Processor model: i7-1165G7. Display diagonal: 34 cm (13.4"), HD type: UHD+, Display resolution: 3840 x 2400 pixels, Touchscreen. Internal memory: 32 GB, Internal memory type: LPDDR4x-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 10 Pro. Product colour: Silver

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.