DELL Venue 11 Pro 7000, 27,4 cm (10.8"), 1920 x 1080 pixels, 128 GB, 4 GB, Windows 8.1, Black
DELL Venue 11 Pro 7000. Display diagonal: 27,4 cm (10.8"), Display resolution: 1920 x 1080 pixels. Internal storage capacity: 128 GB. Processor frequency: 1,2 GHz, Processor family: Intel® Core™ M, Processor model: M-5Y71. Internal memory: 4 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera, Front camera resolution (numeric): 2 MP. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Card reader integrated. Weight: 757,3 g. Operating system installed: Windows 8.1. Product colour: Black