DELL logo

DELL Inspiron 7577 Intel® Core™ i7 i7-7700HQ Laptop 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1,51 TB HDD+SSD NVIDIA® GeForce® GTX 1060 Windows 10 Home Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10949
Info modified on:
29 Jan 2025, 18:25:09
Short summary description DELL Inspiron 7577 Intel® Core™ i7 i7-7700HQ Laptop 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1,51 TB HDD+SSD NVIDIA® GeForce® GTX 1060 Windows 10 Home Black:

DELL Inspiron 7577, Intel® Core™ i7, 2,8 GHz, 39,6 cm (15.6"), 1920 x 1080 pixels, 16 GB, 1,51 TB

Long summary description DELL Inspiron 7577 Intel® Core™ i7 i7-7700HQ Laptop 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1,51 TB HDD+SSD NVIDIA® GeForce® GTX 1060 Windows 10 Home Black:

DELL Inspiron 7577. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-7700HQ, Processor frequency: 2,8 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1,51 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® HD Graphics 630. Operating system installed: Windows 10 Home. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.