DELL logo

DELL Vostro 3650 Intel® Core™ i5 i5-6400 4 GB DDR3L-SDRAM 1 TB HDD AMD Radeon R9 360 Windows 8.1 Mini Tower PC Black

Brand:
Product family:
Product name:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
216031
Info modified on:
09 Mar 2024, 14:04:25
Short summary description DELL Vostro 3650 Intel® Core™ i5 i5-6400 4 GB DDR3L-SDRAM 1 TB HDD AMD Radeon R9 360 Windows 8.1 Mini Tower PC Black:

DELL Vostro 3650, 2,7 GHz, Intel® Core™ i5, 4 GB, 1 TB, DVD Super Multi, Windows 8.1

Long summary description DELL Vostro 3650 Intel® Core™ i5 i5-6400 4 GB DDR3L-SDRAM 1 TB HDD AMD Radeon R9 360 Windows 8.1 Mini Tower PC Black:

DELL Vostro 3650. Processor frequency: 2,7 GHz, Processor family: Intel® Core™ i5, Processor model: i5-6400. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 530, Discrete graphics card model: AMD Radeon R9 360. Operating system installed: Windows 8.1, Operating system architecture: 64-bit. Chassis type: Mini Tower. Product type: PC

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.