DELL logo

DELL Latitude 3180 Intel® Pentium® N4200 Laptop 29,5 cm (11.6") HD 4 GB LPDDR3-SDRAM 64 GB eMMC Windows 10 Pro Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46286
Info modified on:
01 Feb 2025, 04:47:52
Short summary description DELL Latitude 3180 Intel® Pentium® N4200 Laptop 29,5 cm (11.6") HD 4 GB LPDDR3-SDRAM 64 GB eMMC Windows 10 Pro Black:

DELL Latitude 3180, Intel® Pentium®, 1,1 GHz, 29,5 cm (11.6"), 1366 x 768 pixels, 4 GB, 64 GB

Long summary description DELL Latitude 3180 Intel® Pentium® N4200 Laptop 29,5 cm (11.6") HD 4 GB LPDDR3-SDRAM 64 GB eMMC Windows 10 Pro Black:

DELL Latitude 3180. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Pentium®, Processor model: N4200, Processor frequency: 1,1 GHz. Display diagonal: 29,5 cm (11.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 64 GB, Storage media: eMMC. On-board graphics card model: Intel® HD Graphics 505. Operating system installed: Windows 10 Pro. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.