DELL logo

DELL XPS 15 9530 Intel® Core™ i9 i9-13900H Laptop 39,6 cm (15.6") Touchscreen 3.5K Ultra HD 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4070 Wi-Fi 6E (802.11ax) Windows 11 Pro Platinum, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
4934
Info modified on:
22 Jan 2025, 22:06:47
Short summary description DELL XPS 15 9530 Intel® Core™ i9 i9-13900H Laptop 39,6 cm (15.6") Touchscreen 3.5K Ultra HD 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4070 Wi-Fi 6E (802.11ax) Windows 11 Pro Platinum, Silver:

DELL XPS 15 9530, Intel® Core™ i9, 39,6 cm (15.6"), 3456 x 2160 pixels, 32 GB, 1 TB, Windows 11 Pro

Long summary description DELL XPS 15 9530 Intel® Core™ i9 i9-13900H Laptop 39,6 cm (15.6") Touchscreen 3.5K Ultra HD 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4070 Wi-Fi 6E (802.11ax) Windows 11 Pro Platinum, Silver:

DELL XPS 15 9530. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i9, Processor model: i9-13900H. Display diagonal: 39,6 cm (15.6"), HD type: 3.5K Ultra HD, Display resolution: 3456 x 2160 pixels, Touchscreen. Internal memory: 32 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 11 Pro. Product colour: Platinum, Silver

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.