DELL Precision 5760, Intel® Core™ i7, 43,2 cm (17"), 3840 x 2400 pixels, 32 GB, 512 GB, Windows 10 Pro
DELL Precision 5760. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i7. Display diagonal: 43,2 cm (17"), HD type: UHD+, Display resolution: 3840 x 2400 pixels, Touchscreen. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics, Discrete graphics card model: NVIDIA RTX A3000. Operating system installed: Windows 10 Pro. Product colour: Grey