DELL OptiPlex 760, 3 GHz, Intel® Core™2 Duo, 2 GB, 80 GB, DVD±RW, Windows Vista Business
DELL OptiPlex 760. Processor frequency: 3 GHz, Processor family: Intel® Core™2 Duo, Processor model: E8400. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM, Memory clock speed: 800 MHz. Total storage capacity: 80 GB, Storage media: HDD, Optical drive type: DVD±RW. Operating system installed: Windows Vista Business, Operating system architecture: 32-bit. Power supply: 255 W. Chassis type: Desktop. Product type: PC. Product colour: Black