DELL Inspiron 7425 2-in-1, AMD Ryzen™ 5, 2,3 GHz, 35,6 cm (14"), 1920 x 1200 pixels, 8 GB, 512 GB
DELL Inspiron 7425 2-in-1. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: AMD Ryzen™ 5, Processor model: 5625U, Processor frequency: 2,3 GHz. Display diagonal: 35,6 cm (14"), HD type: Full HD+, Display resolution: 1920 x 1200 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. Operating system installed: Windows 11 Home. Product colour: Green