DELL WM413, Ambidextrous, Laser, RF Wireless, Black
DELL WM413. Form factor: Ambidextrous. Movement detection technology: Laser, Device interface: RF Wireless, Buttons type: Pressed buttons, Buttons quantity: 5, Scroll type: Wheel. Product colour: Black