DELL Precision T1700, 3,3 GHz, Intel® Xeon® E3 V3 Family, 32 GB, 1 TB, DVD±RW, Linux
DELL Precision T1700. Processor frequency: 3,3 GHz, Processor family: Intel® Xeon® E3 V3 Family, Processor model: E3-1226V3. Internal memory: 32 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics P4600, Discrete graphics card model: NVIDIA® Quadro® NVS 315. Operating system installed: Linux. Power supply: 365 W. Chassis type: Mini Tower. Product type: Workstation