DELL logo

DELL Inspiron 3584 Intel® Core™ i3 i3-7020U Laptop 39,6 cm (15.6") Full HD 4 GB DDR4-SDRAM 256 GB SSD Ubuntu Linux Black, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59336
Info modified on:
22 Jan 2025, 05:54:58
Short summary description DELL Inspiron 3584 Intel® Core™ i3 i3-7020U Laptop 39,6 cm (15.6") Full HD 4 GB DDR4-SDRAM 256 GB SSD Ubuntu Linux Black, Silver:

DELL Inspiron 3584, Intel® Core™ i3, 2,3 GHz, 39,6 cm (15.6"), 1920 x 1080 pixels, 4 GB, 256 GB

Long summary description DELL Inspiron 3584 Intel® Core™ i3 i3-7020U Laptop 39,6 cm (15.6") Full HD 4 GB DDR4-SDRAM 256 GB SSD Ubuntu Linux Black, Silver:

DELL Inspiron 3584. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-7020U, Processor frequency: 2,3 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 620. Operating system installed: Ubuntu Linux. Product colour: Black, Silver

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.