DELL logo

DELL Inspiron 3582 Intel® Celeron® N4000 Laptop 39,6 cm (15.6") HD 4 GB DDR4-SDRAM 500 GB HDD FreeDOS Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47972
Info modified on:
22 Jan 2025, 05:04:38
Short summary description DELL Inspiron 3582 Intel® Celeron® N4000 Laptop 39,6 cm (15.6") HD 4 GB DDR4-SDRAM 500 GB HDD FreeDOS Black:

DELL Inspiron 3582, Intel® Celeron®, 1,1 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description DELL Inspiron 3582 Intel® Celeron® N4000 Laptop 39,6 cm (15.6") HD 4 GB DDR4-SDRAM 500 GB HDD FreeDOS Black:

DELL Inspiron 3582. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: N4000, Processor frequency: 1,1 GHz. Display diagonal: 39,6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® UHD Graphics 600. Operating system installed: FreeDOS. Product colour: Black

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.