DELL EqualLogic PS6000E, 500 GB, 5, 6, 10, 50, 7200 RPM, 24 TB, IPv4, IPv6, SNMP, telnet, SSH, HTTP, Web (SSL), host scripting
DELL EqualLogic PS6000E. Storage drive capacity: 500 GB, RAID levels: 5, 6, 10, 50, Hard drive speed: 7200 RPM. Supported network protocols: IPv4, IPv6, Management platform: SNMP, telnet, SSH, HTTP, Web (SSL), host scripting. Power supply unit (PSU) capacity: 440 W. Power requirements: 100-240 VAC, 47/63Hz. Service & support: 3yr