DELL logo

DELL Inspiron 3458 Intel® Core™ i3 i3-5005U Laptop 35,6 cm (14") 4 GB DDR3L-SDRAM 500 GB HDD Ubuntu Linux Black, Red

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69480
Info modified on:
23 Jan 2025, 19:16:47
Short summary description DELL Inspiron 3458 Intel® Core™ i3 i3-5005U Laptop 35,6 cm (14") 4 GB DDR3L-SDRAM 500 GB HDD Ubuntu Linux Black, Red:

DELL Inspiron 3458, Intel® Core™ i3, 2 GHz, 35,6 cm (14"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description DELL Inspiron 3458 Intel® Core™ i3 i3-5005U Laptop 35,6 cm (14") 4 GB DDR3L-SDRAM 500 GB HDD Ubuntu Linux Black, Red:

DELL Inspiron 3458. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-5005U, Processor frequency: 2 GHz. Display diagonal: 35,6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 5500. Operating system installed: Ubuntu Linux. Product colour: Black, Red. Weight: 1,82 kg

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.