DELL logo

DELL Vostro 270s Intel® Core™ i5 i5-3470S 4 GB DDR3-SDRAM 1 TB HDD Windows 8 Pro SFF PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86525
Info modified on:
07 Mar 2024, 15:34:52
Short summary description DELL Vostro 270s Intel® Core™ i5 i5-3470S 4 GB DDR3-SDRAM 1 TB HDD Windows 8 Pro SFF PC Black:

DELL Vostro 270s, 2,9 GHz, Intel® Core™ i5, 4 GB, 1 TB, DVD±RW, Windows 8 Pro

Long summary description DELL Vostro 270s Intel® Core™ i5 i5-3470S 4 GB DDR3-SDRAM 1 TB HDD Windows 8 Pro SFF PC Black:

DELL Vostro 270s. Processor frequency: 2,9 GHz, Processor family: Intel® Core™ i5, Processor model: i5-3470S. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 2500. Operating system installed: Windows 8 Pro, Operating system architecture: 64-bit. Power supply: 220 W. Chassis type: SFF. Product type: PC

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.