DELL PowerConnect 3524P, Managed, L3, Power over Ethernet (PoE), Rack mounting, 1U
DELL PowerConnect 3524P. Switch type: Managed, Switch layer: L3. Basic switching RJ-45 Ethernet ports quantity: 24. MAC address table: 8000 entries, Switching capacity: 12,8 Gbit/s. Networking standards: IEEE 802.11n, IEEE 802.3az, IEEE 802.3i, IEEE 802.3u, IEEE 802.3x, IEEE 802.3z. Power connector: DC-in jack. Power over Ethernet (PoE). Rack mounting, Form factor: 1U