DELL logo

DELL Precision 7710 Intel® Core™ i7 i7-6820HQ Mobile workstation 43,9 cm (17.3") 4K Ultra HD 32 GB DDR4-SDRAM 1 TB SSD NVIDIA® Quadro® M4000M Windows 7 Professional Black, Graphite

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
114569
Info modified on:
23 Jan 2025, 18:14:39
Short summary description DELL Precision 7710 Intel® Core™ i7 i7-6820HQ Mobile workstation 43,9 cm (17.3") 4K Ultra HD 32 GB DDR4-SDRAM 1 TB SSD NVIDIA® Quadro® M4000M Windows 7 Professional Black, Graphite:

DELL Precision 7710, Intel® Core™ i7, 2,7 GHz, 43,9 cm (17.3"), 3840 x 2160 pixels, 32 GB, 1 TB

Long summary description DELL Precision 7710 Intel® Core™ i7 i7-6820HQ Mobile workstation 43,9 cm (17.3") 4K Ultra HD 32 GB DDR4-SDRAM 1 TB SSD NVIDIA® Quadro® M4000M Windows 7 Professional Black, Graphite:

DELL Precision 7710. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-6820HQ, Processor frequency: 2,7 GHz. Display diagonal: 43,9 cm (17.3"), HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 530. Operating system installed: Windows 7 Professional. Product colour: Black, Graphite

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.