DELL logo

DELL XPS 1810 Intel® Core™ i7 i7-4510U 46,7 cm (18.4") 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR3L-SDRAM 256 GB SSD Windows 8.1 Pro Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
109553
Info modified on:
14 Mar 2024, 19:34:22
Short summary description DELL XPS 1810 Intel® Core™ i7 i7-4510U 46,7 cm (18.4") 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR3L-SDRAM 256 GB SSD Windows 8.1 Pro Black:

DELL XPS 1810, 46,7 cm (18.4"), Full HD, Intel® Core™ i7, 8 GB, 256 GB, Windows 8.1 Pro

Long summary description DELL XPS 1810 Intel® Core™ i7 i7-4510U 46,7 cm (18.4") 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR3L-SDRAM 256 GB SSD Windows 8.1 Pro Black:

DELL XPS 1810. Product type: All-in-One PC. Display diagonal: 46,7 cm (18.4"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen, Panel type: IPS. Processor family: Intel® Core™ i7, Processor frequency: 2 GHz. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Built-in camera. Operating system installed: Windows 8.1 Pro. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.