DELL logo

DELL Latitude E5410 Intel® Core™ i3 i3-350M 35,8 cm (14.1") 3 GB DDR3-SDRAM 250 GB Windows 7 Professional Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
124795
Info modified on:
07 Mar 2024, 15:34:52
Short summary description DELL Latitude E5410 Intel® Core™ i3 i3-350M 35,8 cm (14.1") 3 GB DDR3-SDRAM 250 GB Windows 7 Professional Black:

DELL Latitude E5410, Intel® Core™ i3, 2,26 GHz, 35,8 cm (14.1"), 1280 x 800 pixels, 3 GB, 250 GB

Long summary description DELL Latitude E5410 Intel® Core™ i3 i3-350M 35,8 cm (14.1") 3 GB DDR3-SDRAM 250 GB Windows 7 Professional Black:

DELL Latitude E5410. Processor family: Intel® Core™ i3, Processor model: i3-350M, Processor frequency: 2,26 GHz. Display diagonal: 35,8 cm (14.1"), Display resolution: 1280 x 800 pixels. Internal memory: 3 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 250 GB, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Professional. Product colour: Black. Weight: 2,36 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.