DELL logo

DELL Precision 7530 Intel® Core™ i7 i7-8850H Mobile workstation 39,6 cm (15.6") Full HD 32 GB DDR4-SDRAM 256 GB SSD Ubuntu Linux Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10866
Info modified on:
23 Jan 2025, 18:58:49
Short summary description DELL Precision 7530 Intel® Core™ i7 i7-8850H Mobile workstation 39,6 cm (15.6") Full HD 32 GB DDR4-SDRAM 256 GB SSD Ubuntu Linux Black:

DELL Precision 7530, Intel® Core™ i7, 2,6 GHz, 39,6 cm (15.6"), 1920 x 1080 pixels, 32 GB, 256 GB

Long summary description DELL Precision 7530 Intel® Core™ i7 i7-8850H Mobile workstation 39,6 cm (15.6") Full HD 32 GB DDR4-SDRAM 256 GB SSD Ubuntu Linux Black:

DELL Precision 7530. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-8850H, Processor frequency: 2,6 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Ubuntu Linux. Product colour: Black

Video
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.