Dell Wyse R90LW, 1 GHz, AMD Sempron, AMD M690E, 1 GB, DDR-SDRAM, 2 GB
Dell Wyse R90LW. Processor frequency: 1 GHz, Processor family: AMD Sempron, Motherboard chipset: AMD M690E. Internal memory: 1 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 2 GB, Storage media: Flash. Maximum resolution: 2560 x 1600 pixels. Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n), Cabling technology: 10/100/1000Base-T(X), Bluetooth version: 2.0+EDR