Dell Wyse logo

Dell Wyse P45 Black TERA2140

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
104222
Info modified on:
26 Jun 2024, 05:52:34
Short summary description Dell Wyse P45 Black TERA2140:

Dell Wyse P45, TERA2140, 0,5 GB, DDR3-SDRAM, 0,03 GB, Flash, 2560 x 1600 pixels

Long summary description Dell Wyse P45 Black TERA2140:

Dell Wyse P45. Processor model: TERA2140. Internal memory: 0,5 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 0,03 GB, Storage media: Flash. Maximum resolution: 2560 x 1600 pixels. Cabling technology: 10/100/1000Base-T(X)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.