Dell Wyse logo

Dell Wyse 5070 1,5 GHz Wyse ThinOS 1,13 kg Black J4105

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70573
Info modified on:
20 Dec 2024, 00:29:53
Short summary description Dell Wyse 5070 1,5 GHz Wyse ThinOS 1,13 kg Black J4105:

Dell Wyse 5070, 1,5 GHz, Intel, Intel® Celeron®, J4105, 2,5 GHz, 4 GB

Long summary description Dell Wyse 5070 1,5 GHz Wyse ThinOS 1,13 kg Black J4105:

Dell Wyse 5070. Processor frequency: 1,5 GHz, Processor manufacturer: Intel, Processor family: Intel® Celeron®. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM, Memory slots: 2x SO-DIMM. Total storage capacity: 16 GB, Storage media: eMMC. On-board graphics card model: Intel® UHD Graphics 600. Audio system: Realtek ALC3253

Reasons to buy
The Story
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.