D-Link logo

D-Link DSL-2500U wired router Fast Ethernet

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67992
Info modified on:
21 Oct 2022, 10:14:32
Short summary description D-Link DSL-2500U wired router Fast Ethernet:

D-Link DSL-2500U, Fast Ethernet

Long summary description D-Link DSL-2500U wired router Fast Ethernet:

D-Link DSL-2500U. Networking standards: IEEE 802.1p, Ethernet interface type: Fast Ethernet, Cabling technology: 10/100Base-T(X). Upstream data rate: 2 Mbit/s, Downstream data rate: 24 Mbit/s, DSL specification: ANSI T1.413, ITU-T G.992.1, ITU-T G.992.2, ITU-T G.994.1, ITU-T G.992.3, ITU-T G.992.4, ITU-T.... Supported network protocols: ICMP, RIP, RIPv2, NAT, DHCP, DNS, DDNS, IGMP, SNTP, ATM, PPP, IPCP, LCP, PAP, CHAP, PPPoE. Firewall security: Network address translation (NAT) firewall, Filtering description: ICMP, TCP, UDP, VPN support: IPSec, PPTP, L2TP. Certification: CE, FCC, CSA, RoHS

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.