D-Link logo

D-Link DHP-509AV PowerLine network adapter 500 Mbit/s Ethernet LAN White 2 pc(s)

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87122
Info modified on:
21 Oct 2022, 10:14:32
Short summary description D-Link DHP-509AV PowerLine network adapter 500 Mbit/s Ethernet LAN White 2 pc(s):

D-Link DHP-509AV, 500 Mbit/s, IEEE 802.3, IEEE 802.3u, Fast Ethernet, 10,100 Mbit/s, HomePlug AV, OFDM

Long summary description D-Link DHP-509AV PowerLine network adapter 500 Mbit/s Ethernet LAN White 2 pc(s):

D-Link DHP-509AV. Maximum data transfer rate: 500 Mbit/s, Networking standards: IEEE 802.3, IEEE 802.3u, Ethernet LAN interface type: Fast Ethernet. AC input voltage: 100-240 V, AC input frequency: 50 - 60 Hz. Product colour: White, LED indicators: LAN, Power, Certification: CE LVD, FCC, UL. Width: 70 mm, Depth: 52 mm, Height: 26 mm. Quantity per pack: 2 pc(s)

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.