D-Link DGS-3100-48, Managed, L2, Full duplex
D-Link DGS-3100-48. Switch type: Managed, Switch layer: L2. Basic switching RJ-45 Ethernet ports quantity: 48, Console port: RS-232. Full duplex. MAC address table: 8000 entries, Switching capacity: 116 Gbit/s