CLUB3D GTX 260, GDDR3, 448 bit, 2000 MHz, 2560 x 1600 pixels, PCI Express 2.0
CLUB3D GTX 260. Processor frequency: 575 MHz. Graphics card memory type: GDDR3, Memory bus: 448 bit, Memory clock speed: 2000 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10.0, Dual Link DVI. Interface type: PCI Express 2.0. Cooling type: Active