CLUB3D logo

CLUB3D nVidia GeForce 9800GT 512MB PCI-E2.0 GDDR3

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
88169
Info modified on:
04 Apr 2019, 09:09:38
Short summary description CLUB3D nVidia GeForce 9800GT 512MB PCI-E2.0 GDDR3:

CLUB3D nVidia GeForce 9800GT 512MB PCI-E2.0, GDDR3, 256 bit, 1800 MHz, 2560 x 1600 pixels, PCI Express x16

Long summary description CLUB3D nVidia GeForce 9800GT 512MB PCI-E2.0 GDDR3:

CLUB3D nVidia GeForce 9800GT 512MB PCI-E2.0. Processor frequency: 600 MHz. Graphics card memory type: GDDR3, Memory bus: 256 bit, Memory clock speed: 1800 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10, OpenGL version: 2.1, Dual Link DVI. Interface type: PCI Express x16. Cooling type: Active

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.