CLUB3D CGNX-G9524YLI, 1 GB, GDDR2, 128 bit, 666 MHz, 2560 x 1600 pixels, PCI Express 2.0
CLUB3D CGNX-G9524YLI. Processor frequency: 550 MHz. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR2, Memory bus: 128 bit, Memory clock speed: 666 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10. Interface type: PCI Express 2.0. Cooling type: Active