CLUB3D logo

CLUB3D Radeon R9 380 4GB royalQueen OC AMD GDDR5

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74716
Info modified on:
02 Sept 2024, 20:26:19
Short summary description CLUB3D Radeon R9 380 4GB royalQueen OC AMD GDDR5:

CLUB3D Radeon R9 380 4GB royalQueen OC, Radeon R9 380, 4 GB, GDDR5, 256 bit, 4096 x 3112 pixels, PCI Express x16 3.0

Long summary description CLUB3D Radeon R9 380 4GB royalQueen OC AMD GDDR5:

CLUB3D Radeon R9 380 4GB royalQueen OC. Graphics processor family: AMD, Graphics processor: Radeon R9 380, Processor frequency: 980 MHz. Discrete graphics card memory: 4 GB, Graphics card memory type: GDDR5, Memory bus: 256 bit, Memory clock speed: 5900 MHz. Maximum resolution: 4096 x 3112 pixels. DirectX version: 12.0, OpenGL version: 4.4, Dual Link DVI. Interface type: PCI Express x16 3.0. Cooling type: Active

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.