CLUB3D logo

CLUB3D Radeon HD 7750 Eyefinity 4 2GB AMD Radeon HD7750 GDDR5

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71778
Info modified on:
02 Sept 2024, 20:26:03
Short summary description CLUB3D Radeon HD 7750 Eyefinity 4 2GB AMD Radeon HD7750 GDDR5:

CLUB3D Radeon HD 7750 Eyefinity 4 2GB, Radeon HD7750, 2 GB, GDDR5, 128 bit, 4096 x 3112 pixels, PCI Express 3.0

Long summary description CLUB3D Radeon HD 7750 Eyefinity 4 2GB AMD Radeon HD7750 GDDR5:

CLUB3D Radeon HD 7750 Eyefinity 4 2GB. Graphics processor family: AMD, Graphics processor: Radeon HD7750, Processor frequency: 800 MHz. Discrete graphics card memory: 2 GB, Graphics card memory type: GDDR5, Memory bus: 128 bit, Memory clock speed: 4500 MHz. Maximum resolution: 4096 x 3112 pixels. DirectX version: 11.1, OpenGL version: 4.2. Interface type: PCI Express 3.0. Cooling type: Active

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.