CDA logo

CDA FWC152 Compressor wine cooler Freestanding Black 7 bottle(s)

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18840
Info modified on:
27 May 2024, 11:45:17
Short summary description CDA FWC152 Compressor wine cooler Freestanding Black 7 bottle(s):

CDA FWC152, Compressor wine cooler, Freestanding, 7 bottle(s), Interior light, Black

Long summary description CDA FWC152 Compressor wine cooler Freestanding Black 7 bottle(s):

CDA FWC152. Appliance placement: Freestanding, Housing colour: Black, Inner colour: Black. Bottles capacity: 7 bottle(s), Product type: Compressor wine cooler, Temperature range (zone 1): 5 - 22 °C. Lamp type: LED. Annual energy consumption: 186 kWh, Energy usage: 0,06 kWh/24h, AC input voltage: 230-240 V. Width: 148 mm, Depth: 570 mm, Height: 820 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.