Case Logic logo

Case Logic LAPSM-115 38,1 cm (15") Sleeve case Black

Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21080
Info modified on:
22 May 2023, 17:13:56
Short summary description Case Logic LAPSM-115 38,1 cm (15") Sleeve case Black:

Case Logic LAPSM-115, Sleeve case, 38,1 cm (15"), 198 g

Long summary description Case Logic LAPSM-115 38,1 cm (15") Sleeve case Black:

Case Logic LAPSM-115. Case type: Sleeve case, Maximum screen size: 38,1 cm (15"). Weight: 198 g

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.