Canon logo

Canon imageRUNNER ADVANCE C3320i Laser A3 1200 x 1200 DPI 20 ppm

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
109036
Info modified on:
07 Jul 2021, 14:49:46
Short summary description Canon imageRUNNER ADVANCE C3320i Laser A3 1200 x 1200 DPI 20 ppm:

Canon imageRUNNER ADVANCE C3320i, Laser, Colour printing, 1200 x 1200 DPI, A3, Direct printing, Grey

Long summary description Canon imageRUNNER ADVANCE C3320i Laser A3 1200 x 1200 DPI 20 ppm:

Canon imageRUNNER ADVANCE C3320i. Print technology: Laser, Printing: Colour printing, Maximum resolution: 1200 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 20 ppm. Copying: Colour copying, Maximum copy resolution: 1200 x 1200 DPI. Scanning: Colour scanning, Optical scanning resolution: 200 x 400 DPI. Maximum ISO A-series paper size: A3. Direct printing. Product colour: Grey

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.