Canon logo

Canon imageRUNNER 1643iF Laser A4 1200 x 1200 DPI 43 ppm Wi-Fi

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86860
Info modified on:
30 May 2023, 12:06:31
Short summary description Canon imageRUNNER 1643iF Laser A4 1200 x 1200 DPI 43 ppm Wi-Fi:

Canon imageRUNNER 1643iF, Laser, Mono printing, 1200 x 1200 DPI, A4, Direct printing, Black, Grey

Long summary description Canon imageRUNNER 1643iF Laser A4 1200 x 1200 DPI 43 ppm Wi-Fi:

Canon imageRUNNER 1643iF. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1200 x 1200 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Mono scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product colour: Black, Grey

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.