Canon logo

Canon PowerShot G10 1/1.7" Compact camera 14,7 MP CCD 4416 x 3312 pixels Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58811
Info modified on:
04 Apr 2019, 09:09:53
Short summary description Canon PowerShot G10 1/1.7" Compact camera 14,7 MP CCD 4416 x 3312 pixels Black:

Canon PowerShot G10, 14,7 MP, 4416 x 3312 pixels, 1/1.7", CCD, 5x, Black

Long summary description Canon PowerShot G10 1/1.7" Compact camera 14,7 MP CCD 4416 x 3312 pixels Black:

Canon PowerShot G10. Camera type: Compact camera, Megapixel: 14,7 MP, Image sensor size: 1/1.7", Sensor type: CCD, Maximum image resolution: 4416 x 3312 pixels. Optical zoom: 5x, Digital zoom: 4x. Maximum video resolution: 640 x 480 pixels. Display diagonal: 7,62 cm (3"). Weight: 350 g. Product colour: Black

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.