Canon FAX-JX500, Inkjet, 33,6 Kbit/s, MH, MMR, MR, 1,2 cpm, 100 sheets, 120 pages
Canon FAX-JX500. Print technology: Inkjet, Modem speed: 33,6 Kbit/s, Fax coding methods: MH, MMR, MR. Copy speed (black, normal quality, A4): 1,2 cpm. Standard input capacity: 100 sheets. Fax memory: 120 pages. Print speed (black, normal quality, A4/US Letter): 6 ppm