Canon logo

Canon imageFORMULA ScanFront 400 ADF scanner 600 x 600 DPI A4 Black, White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
321218
Info modified on:
26 Jun 2024, 05:07:35
Short summary description Canon imageFORMULA ScanFront 400 ADF scanner 600 x 600 DPI A4 Black, White:

Canon imageFORMULA ScanFront 400, 216 x 356 mm, 600 x 600 DPI, 45 ppm, 45 ppm, ADF scanner, Black, White

Long summary description Canon imageFORMULA ScanFront 400 ADF scanner 600 x 600 DPI A4 Black, White:

Canon imageFORMULA ScanFront 400. Maximum scan size: 216 x 356 mm, Optical scanning resolution: 600 x 600 DPI, ADF scan speed (b/w, A4): 45 ppm. Scanner type: ADF scanner, Product colour: Black, White, Display: TFT. Sensor type: CMOS CIS, Daily duty cycle (max): 6000 pages, Light source: RGB LED. Auto document feeder (ADF) input capacity: 60 sheets. Maximum ISO A-series paper size: A4, Scanning media types supported: Business Card, Plastic Card, Post Card(JPN), ISO A-series sizes (A0...A9): A4

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.