Candy logo

Candy CCG6503PX Freestanding cooker Gas

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
89798
Info modified on:
29 Nov 2024, 16:41:34
Short summary description Candy CCG6503PX Freestanding cooker Gas:

Candy CCG6503PX, Freestanding cooker, Rotary, Top front, Gas, 4 zone(s), Stainless steel

Long summary description Candy CCG6503PX Freestanding cooker Gas:

Candy CCG6503PX. Product type: Freestanding cooker, Control type: Rotary, Control position: Top front. Hob type: Gas, Number of cooking zones: 4 zone(s), Top surface type: Stainless steel. Width: 600 mm, Depth: 600 mm, Height: 850 mm. Package weight: 55 kg. Energy efficiency class (old): A

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.